Gem Electronics SMB Bulkhead Jack to Jack Adapter SMB-BKJ/JN

Description
SMB Bulkhead Jack to Jack Adapter
Description
SMB Bulkhead Jack to Jack Adapter

Suppliers

Company
Product
Description
Supplier Links
SMB Bulkhead Jack to Jack Adapter - SMB-BKJ/JN - Gem Electronics
Windsor, CT, USA
SMB Bulkhead Jack to Jack Adapter
SMB-BKJ/JN
SMB Bulkhead Jack to Jack Adapter SMB-BKJ/JN
SMB Bulkhead Jack to Jack Adapter

SMB Bulkhead Jack to Jack Adapter

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF Adapters
Product Number SMB-BKJ/JN
Product Name SMB Bulkhead Jack to Jack Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMA Female to SMA Male DC - 18GHz Flange 50Ω - SFFL-SM50+ - Mini-Circuits
Specs
Connector Type SMA; SMA-Female
Frequency Range 18000.0 MHz
VSWR 1.02 :1
View Details
Coaxial Adapters 3030 - 3030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details