Gem Electronics SMA Plug to MCX Jack Adapter SMA-MMCX P/J

Description
SMA Plug to MMCX Jack Adapter Above items are provided as standard gold body and gold contact. For nickel bodies add 'N' at the end of the part number.
Description
SMA Plug to MMCX Jack Adapter Above items are provided as standard gold body and gold contact. For nickel bodies add 'N' at the end of the part number.

Suppliers

Company
Product
Description
Supplier Links
SMA Plug to MCX Jack Adapter - SMA-MMCX P/J - Gem Electronics
Windsor, CT, USA
SMA Plug to MCX Jack Adapter
SMA-MMCX P/J
SMA Plug to MCX Jack Adapter SMA-MMCX P/J
SMA Plug to MMCX Jack Adapter Above items are provided as standard gold body and gold contact. For nickel bodies add 'N' at the end of the part number.

SMA Plug to MMCX Jack Adapter

Above items are provided as standard gold body and gold contact. For nickel bodies add 'N' at the end of the part number.

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF Adapters
Product Number SMA-MMCX P/J
Product Name SMA Plug to MCX Jack Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.4mm Female to 3.5mm Female DC - 33GHz 50Ω - 24FR-35F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Female
Frequency Range 33000.0 MHz
VSWR 1.08 :1
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Female Adapter - ADPFVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
WR34 (BJ260) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR34A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
View Details