Gem Electronics SMA Jack to MCX Jack Adapter SMA-MMCX J/J

Description
SMA Jack to MMCX Jack Adapter Above items are provided as standard gold body and gold contact. For nickel bodies add 'N' at the end of the part number.
Description
SMA Jack to MMCX Jack Adapter Above items are provided as standard gold body and gold contact. For nickel bodies add 'N' at the end of the part number.

Suppliers

Company
Product
Description
Supplier Links
SMA Jack to MCX Jack Adapter - SMA-MMCX J/J - Gem Electronics
Windsor, CT, USA
SMA Jack to MCX Jack Adapter
SMA-MMCX J/J
SMA Jack to MCX Jack Adapter SMA-MMCX J/J
SMA Jack to MMCX Jack Adapter Above items are provided as standard gold body and gold contact. For nickel bodies add 'N' at the end of the part number.

SMA Jack to MMCX Jack Adapter

Above items are provided as standard gold body and gold contact. For nickel bodies add 'N' at the end of the part number.

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF Adapters
Product Number SMA-MMCX J/J
Product Name SMA Jack to MCX Jack Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
Coaxial Adapters 3032 - 3032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
RF Adapter Straight 1.35mm Female to 1.35mm Male DC - 90 GHz 50Ω - 135F-135M+ - Mini-Circuits
Specs
Connector Type 1.35mm Female
Frequency Range 90000.0 MHz
VSWR 1.05 :1
View Details