Gem Electronics N Series Plug to Jack Angle Adapter 400-RA-427

Description
N Plug to Jack Angle Adapter
Description
N Plug to Jack Angle Adapter

Suppliers

Company
Product
Description
Supplier Links
N Series Plug to Jack Angle Adapter - 400-RA-427 - Gem Electronics
Windsor, CT, USA
N Series Plug to Jack Angle Adapter
400-RA-427
N Series Plug to Jack Angle Adapter 400-RA-427
N Plug to Jack Angle Adapter

N Plug to Jack Angle Adapter

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF Adapters
Product Number 400-RA-427
Product Name N Series Plug to Jack Angle Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
WR2100 (BJ4) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR2100A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 350.0 to 530.0 MHz
View Details
RF Adapter Straight 2.4mm Female to 2.4mm Female DC - 50GHz 50Ω - 24F-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
Couplers - LLC18-N-FF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details