Gem Electronics TNC Jack to Jack Bulkhead Adapters 339-075-TP

Description
TNC 75 Ohm Jack to Jack Bulkhead Adapter
Description
TNC 75 Ohm Jack to Jack Bulkhead Adapter

Suppliers

Company
Product
Description
Supplier Links
TNC Jack to Jack Bulkhead Adapters - 339-075-TP - Gem Electronics
Windsor, CT, USA
TNC Jack to Jack Bulkhead Adapters
339-075-TP
TNC Jack to Jack Bulkhead Adapters 339-075-TP
TNC 75 Ohm Jack to Jack Bulkhead Adapter

TNC 75 Ohm Jack to Jack Bulkhead Adapter

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF Adapters
Product Number 339-075-TP
Product Name TNC Jack to Jack Bulkhead Adapters
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.0mm Female to 1.85mm Female DC - 67 GHz 50Ω - 10F-185F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.85mm; 1.0mm Female
Frequency Range 67000.0 MHz
VSWR 1.08 to 1.25 :1
View Details
Coaxial Adapters 5020 - 5020 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC34-35-FF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details