Gem Electronics BNC Jack to Jack Bulkhead Mount Adapter 329-0ISD-TP

Description
BNC Jack to Jack Bulkhead Mount Isolated Adapter 329-0ISDTP 50 Ohm - Isolated From Ground Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.
Description
BNC Jack to Jack Bulkhead Mount Isolated Adapter 329-0ISDTP 50 Ohm - Isolated From Ground Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.

Suppliers

Company
Product
Description
Supplier Links
BNC Jack to Jack Bulkhead Mount Adapter - 329-0ISD-TP - Gem Electronics
Windsor, CT, USA
BNC Jack to Jack Bulkhead Mount Adapter
329-0ISD-TP
BNC Jack to Jack Bulkhead Mount Adapter 329-0ISD-TP
BNC Jack to Jack Bulkhead Mount Isolated Adapter 329-0ISDTP 50 Ohm - Isolated From Ground Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.

BNC Jack to Jack Bulkhead Mount Isolated Adapter 329-0ISDTP

50 Ohm - Isolated From Ground

Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF Adapters
Product Number 329-0ISD-TP
Product Name BNC Jack to Jack Bulkhead Mount Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
WR34 (BJ260) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR34E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
View Details
RF Adapter Right Angle 2.92mm Male to 3.5mm Female DC - 33GHz 50Ω - KMR-35F+ - Mini-Circuits
Specs
Connector Type 2.92mm; 3.5mm; 2.92 mm-Male
Frequency Range 33000.0 MHz
VSWR 1.08 :1
View Details
Couplers - LLC40-292-MM - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details