Gem Electronics BNC Bulkhead Jack-Jack Adapter 329-075

Description
BNC 75 Ohm Jack to Jack Bulkhead Mount Adapter Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.
Description
BNC 75 Ohm Jack to Jack Bulkhead Mount Adapter Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.

Suppliers

Company
Product
Description
Supplier Links
BNC Bulkhead Jack-Jack Adapter - 329-075 - Gem Electronics
Windsor, CT, USA
BNC Bulkhead Jack-Jack Adapter
329-075
BNC Bulkhead Jack-Jack Adapter 329-075
BNC 75 Ohm Jack to Jack Bulkhead Mount Adapter Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.

BNC 75 Ohm Jack to Jack Bulkhead Mount Adapter

Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF Adapters
Product Number 329-075
Product Name BNC Bulkhead Jack-Jack Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight N Female to SMA Male DC - 18GHz 50Ω - NF-SM50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
Coaxial Adapters 4031 - 4031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
Couplers - LLC67-185-FF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details