Gem Electronics BNC Jack to Jack Bulkhead Mount Adapter 329-075-TP

Description
BNC 75 Ohm Jack to Jack Bulkhead Mount Adapter Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.
Description
BNC 75 Ohm Jack to Jack Bulkhead Mount Adapter Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.

Suppliers

Company
Product
Description
Supplier Links
BNC Jack to Jack Bulkhead Mount Adapter - 329-075-TP - Gem Electronics
Windsor, CT, USA
BNC Jack to Jack Bulkhead Mount Adapter
329-075-TP
BNC Jack to Jack Bulkhead Mount Adapter 329-075-TP
BNC 75 Ohm Jack to Jack Bulkhead Mount Adapter Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.

BNC 75 Ohm Jack to Jack Bulkhead Mount Adapter

Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF Adapters
Product Number 329-075-TP
Product Name BNC Jack to Jack Bulkhead Mount Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMA Female to SMA Male DC - 18GHz 50Ω - SF-SM50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
DCZM24F24, DC-Block - DCZM24F24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
WR34 (BJ260) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR34E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
View Details