Gem Electronics BNC "T" Jack-Jack-Jack Adapter 327-75-3

Description
BNC 75 Ohm Jack-Jack-Jack T Adapter Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.
Description
BNC 75 Ohm Jack-Jack-Jack T Adapter Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.

Suppliers

Company
Product
Description
Supplier Links
BNC
Windsor, CT, USA
BNC "T" Jack-Jack-Jack Adapter
327-75-3
BNC "T" Jack-Jack-Jack Adapter 327-75-3
BNC 75 Ohm Jack-Jack-Jack T Adapter Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.

BNC 75 Ohm Jack-Jack-Jack T Adapter

Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF Adapters
Product Number 327-75-3
Product Name BNC "T" Jack-Jack-Jack Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details
WR159(BJ58) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR159A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 4640.0 to 7050.0 MHz
View Details
RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz 50Ω - KF-KF50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.02 to 1.15 :1
View Details
Couplers - LLC67-185-MF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details