Gem Electronics BNC 75 Ohm Adapter 327-1175

Description
BNC 75 Ohm Jack to Jack Adapter Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.
Description
BNC 75 Ohm Jack to Jack Adapter Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.

Suppliers

Company
Product
Description
Supplier Links
BNC 75 Ohm Adapter - 327-1175 - Gem Electronics
Windsor, CT, USA
BNC 75 Ohm Adapter
327-1175
BNC 75 Ohm Adapter 327-1175
BNC 75 Ohm Jack to Jack Adapter Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.

BNC 75 Ohm Jack to Jack Adapter

Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF Adapters
Product Number 327-1175
Product Name BNC 75 Ohm Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR34 (BJ260) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR34A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
View Details
RF Adapter Straight N Female to SMA Male DC - 18GHz Flange 50Ω - NFFL-SM50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.05 to 1.3 :1
View Details
Couplers - LLC90WR12 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details