Gem Electronics BNC Jack to Jack Adapter 327-1175-TP

Description
BNC 75 Ohm Jack to Jack Adapter Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.
Description
BNC 75 Ohm Jack to Jack Adapter Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.

Suppliers

Company
Product
Description
Supplier Links
BNC Jack to Jack Adapter - 327-1175-TP - Gem Electronics
Windsor, CT, USA
BNC Jack to Jack Adapter
327-1175-TP
BNC Jack to Jack Adapter 327-1175-TP
BNC 75 Ohm Jack to Jack Adapter Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.

BNC 75 Ohm Jack to Jack Adapter

Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF Adapters
Product Number 327-1175-TP
Product Name BNC Jack to Jack Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR10 (BJ900) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR10E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.0/2.3
Frequency Range 73800.0 to 112000.0 MHz
View Details
RF Adapter Straight 1.0mm Female to 1.85mm Female DC - 67 GHz 50Ω - 10F-185F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.85mm; 1.0mm Female
Frequency Range 67000.0 MHz
VSWR 1.08 to 1.25 :1
View Details
Couplers - LLC18-N-MM - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details