Gem Electronics TNC Plug to BNC Jack 310-350-TP

Description
TNC Plug to BNC Jack 310-350TP Impedance 50 Ohms Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.
Description
TNC Plug to BNC Jack 310-350TP Impedance 50 Ohms Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.

Suppliers

Company
Product
Description
Supplier Links
TNC Plug to BNC Jack - 310-350-TP - Gem Electronics
Windsor, CT, USA
TNC Plug to BNC Jack
310-350-TP
TNC Plug to BNC Jack 310-350-TP
TNC Plug to BNC Jack 310-350TP Impedance 50 Ohms Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.

TNC Plug to BNC Jack 310-350TP Impedance 50 Ohms

Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF Adapters
Product Number 310-350-TP
Product Name TNC Plug to BNC Jack
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.4mm Female to 2.92mm Female DC - 40GHz 50Ω - 24F-KF+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.04 :1
View Details
Coaxial Adapters 1030 - 1030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details
Couplers - LLC34-35-MF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details