Gem Electronics BNC Plug-Jack-Angle Adapter 301-RA75-350

Description
BNC 75 Ohm Plug-Jack Right Angle Adapter
Description
BNC 75 Ohm Plug-Jack Right Angle Adapter

Suppliers

Company
Product
Description
Supplier Links
BNC Plug-Jack-Angle Adapter - 301-RA75-350 - Gem Electronics
Windsor, CT, USA
BNC Plug-Jack-Angle Adapter
301-RA75-350
BNC Plug-Jack-Angle Adapter 301-RA75-350
BNC 75 Ohm Plug-Jack Right Angle Adapter

BNC 75 Ohm Plug-Jack Right Angle Adapter

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF Adapters
Product Number 301-RA75-350
Product Name BNC Plug-Jack-Angle Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 1.35mm Male to 1.85mm Male DC - 67GHz 50Ω - 135MR-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm-Male
Frequency Range 67000.0 MHz
VSWR 1.06 :1
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR340 (BJ26) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR340E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 2170.0 to 3300.0 MHz
View Details