Gem Electronics BNC Angle Adapter 301-RA-350-TP

Description
BNC Plug to Jack Angle Adapter Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.
Description
BNC Plug to Jack Angle Adapter Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.

Suppliers

Company
Product
Description
Supplier Links
BNC Angle Adapter - 301-RA-350-TP - Gem Electronics
Windsor, CT, USA
BNC Angle Adapter
301-RA-350-TP
BNC Angle Adapter 301-RA-350-TP
BNC Plug to Jack Angle Adapter Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.

BNC Plug to Jack Angle Adapter

Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF Adapters
Product Number 301-RA-350-TP
Product Name BNC Angle Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMA Female to SMA Male DC - 27GHz 50Ω - SF-SM50-27+ - Mini-Circuits
Specs
Connector Type SMA; SMA Female
Frequency Range 27000.0 MHz
VSWR 1.04 to 1.2 :1
View Details
Coaxial Adapters 2031 - 2031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details