Gem Electronics BNC "T" Adapter 301-32750-TP

Description
BNC Jack-Plug-Jack T Adapter 301-32750TP Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.
Description
BNC Jack-Plug-Jack T Adapter 301-32750TP Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.

Suppliers

Company
Product
Description
Supplier Links
BNC
Windsor, CT, USA
BNC "T" Adapter
301-32750-TP
BNC "T" Adapter 301-32750-TP
BNC Jack-Plug-Jack T Adapter 301-32750TP Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.

BNC Jack-Plug-Jack T Adapter 301-32750TP

Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF Adapters
Product Number 301-32750-TP
Product Name BNC "T" Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details
WR284 (BJ32) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR284E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 2600.0 to 3950.0 MHz
View Details
RF Adapter Straight 1.35mm Female to 1.35mm Male DC - 90 GHz 50Ω - 135F-135M+ - Mini-Circuits
Specs
Connector Type 1.35mm Female
Frequency Range 90000.0 MHz
VSWR 1.05 :1
View Details
Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details