Gem Electronics BNC Jack to Jack Adapter 301-301-TP

Description
BNC Plug to Plug Adapter Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'
Description
BNC Plug to Plug Adapter Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'

Suppliers

Company
Product
Description
Supplier Links
BNC Jack to Jack Adapter - 301-301-TP - Gem Electronics
Windsor, CT, USA
BNC Jack to Jack Adapter
301-301-TP
BNC Jack to Jack Adapter 301-301-TP
BNC Plug to Plug Adapter Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'

BNC Plug to Plug Adapter

Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF Adapters
Product Number 301-301-TP
Product Name BNC Jack to Jack Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right-Angle 1.85mm Male to 2.4mm Male DC - 50GHz 50Ω - 185MR-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm; 1.85 mm-Male
Frequency Range 50000.0 MHz
VSWR 1.04 :1
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
DCZM29F29, DC-Block - DCZM29F29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
WR34 (BJ260) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR34E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
View Details