Gem Electronics BNC Plug to UHF Jack 301-249-TP

Description
BNC Plug to UHF Jack 301-249TP Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.
Description
BNC Plug to UHF Jack 301-249TP Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.

Suppliers

Company
Product
Description
Supplier Links
BNC Plug to UHF Jack - 301-249-TP - Gem Electronics
Windsor, CT, USA
BNC Plug to UHF Jack
301-249-TP
BNC Plug to UHF Jack 301-249-TP
BNC Plug to UHF Jack 301-249TP Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.

BNC Plug to UHF Jack 301-249TP

Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'.

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF Adapters
Product Number 301-249-TP
Product Name BNC Plug to UHF Jack
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
WR51 (BJ180) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR51A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
RF Adapter Straight 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω - 24M-24M-T+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.4 mm Male
Frequency Range 50000.0 MHz
VSWR 1.04 :1
View Details
Couplers - LLC40-292-MM - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details