Conax Technologies Quick Disconnect Probe

Description
* Water and vapor resistant when assembled tight * Polarized plug and socket design prevents crossing of leads * Easy to assemble and disassemble * Plugs and sockets made of thermocouple material maintain continuity between thermocouple elements and leadwires * Aluminum body and cap construction * Available for sheath diameters 0.062′ to 0.250′ * Size (reference): 0.8′ OD x 2.9′ L, 0.1 lb. * Service temperature upper limit: 200°F (93°C) for QD; 450°F (232°C) for QDHT (high temperature model)
Request a Quote
Description
* Water and vapor resistant when assembled tight * Polarized plug and socket design prevents crossing of leads * Easy to assemble and disassemble * Plugs and sockets made of thermocouple material maintain continuity between thermocouple elements and leadwires * Aluminum body and cap construction * Available for sheath diameters 0.062′ to 0.250′ * Size (reference): 0.8′ OD x 2.9′ L, 0.1 lb. * Service temperature upper limit: 200°F (93°C) for QD; 450°F (232°C) for QDHT (high temperature model)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnect Probe -  - Conax Technologies
Buffalo, NY, United States
Quick Disconnect Probe
Quick Disconnect Probe
* Water and vapor resistant when assembled tight * Polarized plug and socket design prevents crossing of leads * Easy to assemble and disassemble * Plugs and sockets made of thermocouple material maintain continuity between thermocouple elements and leadwires * Aluminum body and cap construction * Available for sheath diameters 0.062′ to 0.250′ * Size (reference): 0.8′ OD x 2.9′ L, 0.1 lb. * Service temperature upper limit: 200°F (93°C) for QD; 450°F (232°C) for QDHT (high temperature model)

* Water and vapor resistant when assembled tight
* Polarized plug and socket design prevents crossing of leads
* Easy to assemble and disassemble
* Plugs and sockets made of thermocouple material maintain continuity between thermocouple elements and leadwires
* Aluminum body and cap construction
* Available for sheath diameters 0.062″ to 0.250″
* Size (reference): 0.8″ OD x 2.9″ L, 0.1 lb.
* Service temperature upper limit: 200°F (93°C) for QD; 450°F (232°C) for QDHT (high temperature model)

Supplier's Site

Technical Specifications

  Conax Technologies
Product Category Thermocouple Temperature Probes
Product Name Quick Disconnect Probe
Probe Configuration Straight Probe
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clamp/Sheathed Thermocouple -  - Conax Technologies
Specs
Configuration Grounded Thermocouple
Probe Configuration Clamp or Strap Sensor
Diameter or Width Range 0.1250 inch (3.17 mm)
View Details
Piping Sensor -  - Conax Technologies
Conax Technologies
Specs
Probe Features Available as an Assembly
View Details
Single-Point Calibration TC for the Barrel Reactor -  - Conax Technologies
Specs
Base, Noble and Refractory Metal Type K
Probe Configuration Straight Probe
Sheath Material Haynes 214
View Details
Thermocouple Assemblies with T3/T4 Leadwire Termination and Support Tube -  - Conax Technologies
Specs
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type B (optional feature); S (optional feature); R (optional feature); C (optional feature)
Probe Configuration Straight Probe
View Details