Imao-Fixtureworks Digital Position Indicator, Style A / Right Rotation SDP-04

Description
Features Lightweight and compact Using a shaft sleeve allows accepting a shaft of 6mm, 8mm, 10mm or 12mm diameter. Displayed figure height : 6mm Technical Information Working temperature : Up to 80°C
Request a Quote
Description
Features Lightweight and compact Using a shaft sleeve allows accepting a shaft of 6mm, 8mm, 10mm or 12mm diameter. Displayed figure height : 6mm Technical Information Working temperature : Up to 80°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Digital Position Indicator, Style F (part number SDP-04) from Imao-Fixtureworks is designed for applications requiring precise rotational measurement. It accommodates shafts with diameters of 6mm, 8mm, 10mm, or 12mm using a shaft sleeve. The indicator features a compact and lightweight design, with a displayed figure height of 6mm. It operates effectively in environments with temperatures up to 80°C. To prevent unwanted rotation due to machine vibration, optional locking solutions are available. The product is suitable for applications where the shaft does not move axially and has a maximum allowable revolution speed of 300 to 375 revolutions per minute, depending on the configuration.

Datasheet Summary
Powered by GS/AI

The Digital Position Indicator, Style F (part number SDP-04) from Imao-Fixtureworks is designed for applications requiring precise rotational measurement. It accommodates shafts with diameters of 6mm, 8mm, 10mm, or 12mm using a shaft sleeve. The indicator features a compact and lightweight design, with a displayed figure height of 6mm. It operates effectively in environments with temperatures up to 80°C. To prevent unwanted rotation due to machine vibration, optional locking solutions are available. The product is suitable for applications where the shaft does not move axially and has a maximum allowable revolution speed of 300 to 375 revolutions per minute, depending on the configuration.

Suppliers

Company
Product
Description
Supplier Links
Digital Position Indicator, Style A / Right Rotation - SDP-04 - Imao-Fixtureworks
Fraser, MI, United States
Digital Position Indicator, Style A / Right Rotation
SDP-04
Digital Position Indicator, Style A / Right Rotation SDP-04
Features Lightweight and compact Using a shaft sleeve allows accepting a shaft of 6mm, 8mm, 10mm or 12mm diameter. Displayed figure height : 6mm Technical Information Working temperature : Up to 80°C

Features

  • Lightweight and compact
  • Using a shaft sleeve allows accepting a shaft of 6mm, 8mm, 10mm or 12mm diameter.
  • Displayed figure height : 6mm

Technical Information

  • Working temperature : Up to 80°C
Supplier's Site Datasheet
Digital Position Indicator, Style F / Left Rotation - SDP-04 - Imao-Fixtureworks
Fraser, MI, United States
Digital Position Indicator, Style F / Left Rotation
SDP-04
Digital Position Indicator, Style F / Left Rotation SDP-04
Features Lightweight and compact Using a shaft sleeve allows accepting a shaft of 6mm, 8mm, 10mm or 12mm diameter. Displayed figure height : 6mm Technical Information Working temperature : Up to 80°C

Features

  • Lightweight and compact
  • Using a shaft sleeve allows accepting a shaft of 6mm, 8mm, 10mm or 12mm diameter.
  • Displayed figure height : 6mm

Technical Information

  • Working temperature : Up to 80°C
Supplier's Site Datasheet
Digital Position Indicator, Style H / Right Rotation - SDP-04 - Imao-Fixtureworks
Fraser, MI, United States
Digital Position Indicator, Style H / Right Rotation
SDP-04
Digital Position Indicator, Style H / Right Rotation SDP-04
Features Lightweight and compact Using a shaft sleeve allows accepting a shaft of 6mm, 8mm, 10mm or 12mm diameter. Displayed figure height : 6mm Technical Information Working temperature : Up to 80°C

Features

  • Lightweight and compact
  • Using a shaft sleeve allows accepting a shaft of 6mm, 8mm, 10mm or 12mm diameter.
  • Displayed figure height : 6mm

Technical Information

  • Working temperature : Up to 80°C
Supplier's Site Datasheet
Digital Position Indicator, Style A / Left Rotation - SDP-04 - Imao-Fixtureworks
Fraser, MI, United States
Digital Position Indicator, Style A / Left Rotation
SDP-04
Digital Position Indicator, Style A / Left Rotation SDP-04
Features Lightweight and compact Using a shaft sleeve allows accepting a shaft of 6mm, 8mm, 10mm or 12mm diameter. Displayed figure height : 6mm Technical Information Working temperature : Up to 80°C

Features

  • Lightweight and compact
  • Using a shaft sleeve allows accepting a shaft of 6mm, 8mm, 10mm or 12mm diameter.
  • Displayed figure height : 6mm

Technical Information

  • Working temperature : Up to 80°C
Supplier's Site Datasheet
Digital Position Indicator, Style V / Right Rotation - SDP-04 - Imao-Fixtureworks
Fraser, MI, United States
Digital Position Indicator, Style V / Right Rotation
SDP-04
Digital Position Indicator, Style V / Right Rotation SDP-04
Features Lightweight and compact Using a shaft sleeve allows accepting a shaft of 6mm, 8mm, 10mm or 12mm diameter. Displayed figure height : 6mm Technical Information Working temperature : Up to 80°C

Features

  • Lightweight and compact
  • Using a shaft sleeve allows accepting a shaft of 6mm, 8mm, 10mm or 12mm diameter.
  • Displayed figure height : 6mm

Technical Information

  • Working temperature : Up to 80°C
Supplier's Site Datasheet
Digital Position Indicator, Style H / Left Rotation - SDP-04 - Imao-Fixtureworks
Fraser, MI, United States
Digital Position Indicator, Style H / Left Rotation
SDP-04
Digital Position Indicator, Style H / Left Rotation SDP-04
Features Lightweight and compact Using a shaft sleeve allows accepting a shaft of 6mm, 8mm, 10mm or 12mm diameter Displayed figure height : 6mm Technical Information Working temperature : Up to 80°C

Features

  • Lightweight and compact
  • Using a shaft sleeve allows accepting a shaft of 6mm, 8mm, 10mm or 12mm diameter
  • Displayed figure height : 6mm

Technical Information

  • Working temperature : Up to 80°C
Supplier's Site Datasheet
Digital Position Indicator, Style F / Right Rotation - SDP-04 - Imao-Fixtureworks
Fraser, MI, United States
Digital Position Indicator, Style F / Right Rotation
SDP-04
Digital Position Indicator, Style F / Right Rotation SDP-04
Features Lightweight and compact Using a shaft sleeve allows accepting a shaft of 6mm, 8mm, 10mm or 12mm diameter. Displayed figure height : 6mm Technical Information Working temperature : Up to 80°C

Features

  • Lightweight and compact
  • Using a shaft sleeve allows accepting a shaft of 6mm, 8mm, 10mm or 12mm diameter.
  • Displayed figure height : 6mm

Technical Information

  • Working temperature : Up to 80°C
Supplier's Site Datasheet
Digital Position Indicator, Style V / Left Rotation - SDP-04 - Imao-Fixtureworks
Fraser, MI, United States
Digital Position Indicator, Style V / Left Rotation
SDP-04
Digital Position Indicator, Style V / Left Rotation SDP-04
Features Lightweight and compact Using a shaft sleeve allows accepting a shaft of 6mm, 8mm, 10mm or 12mm diameter. Displayed figure height : 6mm Technical Information Working temperature : Up to 80°C

Features

  • Lightweight and compact
  • Using a shaft sleeve allows accepting a shaft of 6mm, 8mm, 10mm or 12mm diameter.
  • Displayed figure height : 6mm

Technical Information

  • Working temperature : Up to 80°C
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Rotary Position Sensors
Product Number SDP-04
Product Name Digital Position Indicator, Style A / Right Rotation
Classification Gauge/Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Digital Position Indicator - SDP-08 D - Imao-Fixtureworks
Specs
Classification Gauge/Indicator
View Details
Digital Position Indicator - SDP-05 - Imao-Fixtureworks
Specs
Classification Gauge/Indicator
View Details
Digital Position Indicator - SDP-10 - Imao-Fixtureworks
Specs
Classification Gauge/Indicator
View Details
Digital Position Indicator - SDP-02 - Imao-Fixtureworks
Specs
Classification Gauge/Indicator
View Details