The T/TS Series is a compact potentiometric linear transducer with a 18 x 18 mm housing, designed for precise position sensing in demanding environments. It features a double-sided supported actuating shaft with a ball coupling that eliminates lateral forces and backlash, allowing parallel offsets up to ±1 mm and angular offsets up to ±2.5°. Mechanical travel ranges from 25 mm to 150 mm, with linearity as tight as ±0.05% FS. The device supports actuation speeds up to 10 m/s and offers cable or connector (M8 or M16) electrical outputs. Housing is made of anodized aluminum, the rod is stainless steel AISI 303, and it includes self-mounting clamps and screws. Repeatability is rated at ±0.002 mm, with a rated life of up to 100 million movements and insensitivity to shock and vibration.
Novotechnik linear rod type position sensors are available in stroke lengths from 10 to 900 mm. They have high tolerance to adverse environmental conditions and provide long operating life, with various features, to meet the requirements of most any position sensor application.
| Novotechnik U.S., Inc. | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | T/TS Series |
| Product Name | Linear Rod Type |
| Sensor Technology | Linear Potentiometer |