Pressure Sensor 5.8PSI ~ 16.68PSI (40kPa ~ 115kPa) Absolute 1.33 V ~ 4.7 V 8-SMD Module
Pressure Sensor 5.8PSI ~ 16.68PSI (40kPa ~ 115kPa) Absolute 1.33 V ~ 4.7 V 8-SMD Module
Pressure Sensor 5.8PSI ~ 16.68PSI (40kPa ~ 115kPa) Absolute 1.33 V ~ 4.7 V 8-SMD Module
Infineon Pressure Sensor KP234
Infineon Pressure Sensor KP234
Infineon Pressure Sensor KP234
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | 448-KP234XTMA1TR-ND | 2591568 |
| Product Name | Pressure Sensors, Transducers | Pressure Sensor ICs |
| Device Category | Sensor; Sensor or Transducer | Sensor |
| Measurement Type | Absolute | Absolute; Gauge |
| Signal Output | Analog Voltage | |
| Features | Temperature Compensated |