Geekplus Technology Co., Ltd. Mobile Robots F14L

Description
The Geek+ F14L is an autonomous mobile robot designed for versatile material handling in warehouses and production environments. It features a mirrorless laser SLAM (Simultaneous Localization and Mapping) system for high-accuracy navigation and stable operation, which allows it to automate complex tasks such as material storage and retrieval without human intervention. Its 360° safety solution helps reduce accident risks by providing comprehensive obstacle detection and avoidance capabilities. The F14L supports a range of applications including production line transfer, automatic supply and removal of raw materials, and finished product delivery. It can handle palletized goods and operate in high-level and intensive storage scenarios, such as automated storage without shelves. Its flexible task configuration and interaction with various devices make it adaptable to different logistics needs, enabling seamless integration with warehouse management systems (WMS). This robot is designed to significantly lower labor costs by up to 80%, reduce personnel management expenses, and enhance operational safety with high accuracy and continuous operation. The F14L's deployment can be completed quickly, often within three months, and it operates efficiently in environments with minimal lighting, contributing to reduced energy costs.
Description
The Geek+ F14L is an autonomous mobile robot designed for versatile material handling in warehouses and production environments. It features a mirrorless laser SLAM (Simultaneous Localization and Mapping) system for high-accuracy navigation and stable operation, which allows it to automate complex tasks such as material storage and retrieval without human intervention. Its 360° safety solution helps reduce accident risks by providing comprehensive obstacle detection and avoidance capabilities. The F14L supports a range of applications including production line transfer, automatic supply and removal of raw materials, and finished product delivery. It can handle palletized goods and operate in high-level and intensive storage scenarios, such as automated storage without shelves. Its flexible task configuration and interaction with various devices make it adaptable to different logistics needs, enabling seamless integration with warehouse management systems (WMS). This robot is designed to significantly lower labor costs by up to 80%, reduce personnel management expenses, and enhance operational safety with high accuracy and continuous operation. The F14L's deployment can be completed quickly, often within three months, and it operates efficiently in environments with minimal lighting, contributing to reduced energy costs.

Suppliers

Company
Product
Description
Supplier Links
Mobile Robots - F14L - Geekplus Technology Co., Ltd.
Beijing, China
Mobile Robots
F14L
Mobile Robots F14L
The Geek+ F14L is an autonomous mobile robot designed for versatile material handling in warehouses and production environments. It features a mirrorless laser SLAM (Simultaneous Localization and Mapping) system for high-accuracy navigation and stable operation, which allows it to automate complex tasks such as material storage and retrieval without human intervention. Its 360° safety solution helps reduce accident risks by providing comprehensive obstacle detection and avoidance capabilities. The F14L supports a range of applications including production line transfer, automatic supply and removal of raw materials, and finished product delivery. It can handle palletized goods and operate in high-level and intensive storage scenarios, such as automated storage without shelves. Its flexible task configuration and interaction with various devices make it adaptable to different logistics needs, enabling seamless integration with warehouse management systems (WMS). This robot is designed to significantly lower labor costs by up to 80%, reduce personnel management expenses, and enhance operational safety with high accuracy and continuous operation. The F14L's deployment can be completed quickly, often within three months, and it operates efficiently in environments with minimal lighting, contributing to reduced energy costs.

The Geek+ F14L is an autonomous mobile robot designed for versatile material handling in warehouses and production environments. It features a mirrorless laser SLAM (Simultaneous Localization and Mapping) system for high-accuracy navigation and stable operation, which allows it to automate complex tasks such as material storage and retrieval without human intervention. Its 360° safety solution helps reduce accident risks by providing comprehensive obstacle detection and avoidance capabilities.
The F14L supports a range of applications including production line transfer, automatic supply and removal of raw materials, and finished product delivery. It can handle palletized goods and operate in high-level and intensive storage scenarios, such as automated storage without shelves. Its flexible task configuration and interaction with various devices make it adaptable to different logistics needs, enabling seamless integration with warehouse management systems (WMS).
This robot is designed to significantly lower labor costs by up to 80%, reduce personnel management expenses, and enhance operational safety with high accuracy and continuous operation. The F14L's deployment can be completed quickly, often within three months, and it operates efficiently in environments with minimal lighting, contributing to reduced energy costs.

Supplier's Site

Technical Specifications

  Geekplus Technology Co., Ltd.
Product Category Robots
Product Number F14L
Product Name Mobile Robots
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Coordinate Robot -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Linear Coordinate; (Robot System)
Industry / Application Robotic Assembly
# of Axes 2 #
View Details
Industrial Robotics - SCARA Robots - HIWIN Corporation
Specs
Robot Type SCARA
View Details
Hexapod, Vacuum Compatible, 125 mm Diameter Platform, 5 kg Load, M6 - HXP50V6-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC1 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details