Geekplus Technology Co., Ltd. Datasheets for Robots
Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types of products include articulated, Cartesian, cylindrical, gantry, parallel (hexapods), SCARA, and spherical robots.
Robots: Learn more
| Product Name | Notes |
|---|---|
| Geek+ P500 is an automated guided vehicle (AGV) designed for material handling and warehouse automation. It has a maximum lifting load capacity of 600 kg and can handle shelf sizes... | |
| The Geek+ F14L is an autonomous mobile robot designed for versatile material handling in warehouses and production environments. It features a mirrorless laser SLAM (Simultaneous Localization and Mapping) system for... | |
| The Geek+ M1000C is a highly advanced autonomous mobile robot (AMR) designed for safe and efficient material handling in factory environments. It features a 360° laser system for comprehensive obstacle... | |
| The Geek+ MP1000R is designed for rapid deployment and efficient movement in industrial settings. It supports quick implementation with individual robots set up within 2-4 weeks for larger installations. This... | |
| The Geek+ P800R is designed for high-efficiency warehouse operations, providing significant enhancements over manual labor. It delivers up to 3 times the efficiency of human workers and achieves accuracy rates... |