GE Lighting Sealed Beam Lamp Q250PAR/SP10-120

Description
HALOGEN TYPE 5.31 INCH OVERALL LENGTH NARROW SPOT APPLICATION E26 MEDIUM SKIRT BASE TYPE 4200 LIFE IN HOUR PAR38 SHAPE DESIGNATION 40000 CD (BEAM) INTENSITY CC8 FILAMENT TYPE 10 DEG DISTRIBUTION/BEAM SPREAD 120 V DESIGN VOLTAGE 250 W DESIGN WATTAGE QUARTZLINE[R] BRAND
Datasheet
Description
HALOGEN TYPE 5.31 INCH OVERALL LENGTH NARROW SPOT APPLICATION E26 MEDIUM SKIRT BASE TYPE 4200 LIFE IN HOUR PAR38 SHAPE DESIGNATION 40000 CD (BEAM) INTENSITY CC8 FILAMENT TYPE 10 DEG DISTRIBUTION/BEAM SPREAD 120 V DESIGN VOLTAGE 250 W DESIGN WATTAGE QUARTZLINE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - Q250PAR/SP10-120 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
Q250PAR/SP10-120
Sealed Beam Lamp Q250PAR/SP10-120
HALOGEN TYPE 5.31 INCH OVERALL LENGTH NARROW SPOT APPLICATION E26 MEDIUM SKIRT BASE TYPE 4200 LIFE IN HOUR PAR38 SHAPE DESIGNATION 40000 CD (BEAM) INTENSITY CC8 FILAMENT TYPE 10 DEG DISTRIBUTION/BEAM SPREAD 120 V DESIGN VOLTAGE 250 W DESIGN WATTAGE QUARTZLINE[R] BRAND
  • HALOGEN TYPE
  • 5.31 INCH OVERALL LENGTH
  • NARROW SPOT APPLICATION
  • E26 MEDIUM SKIRT BASE TYPE
  • 4200 LIFE IN HOUR
  • PAR38 SHAPE DESIGNATION
  • 40000 CD (BEAM) INTENSITY
  • CC8 FILAMENT TYPE
  • 10 DEG DISTRIBUTION/BEAM SPREAD
  • 120 V DESIGN VOLTAGE
  • 250 W DESIGN WATTAGE
  • QUARTZLINE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number Q250PAR/SP10-120
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
ComEx Lamp module - comex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 1 watts
View Details
Infrared-Emitter HIS2000R-A300-9 - HIS2000R-A300-9 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details