The HIS2000R-A300-9 is a thermal infrared emitter with a NiCr filament, housed in a TO-8 package and sealed with a soldered sapphire window for long-term stability. It has a radiating element area of 40 mm², operates at a temperature of 630 °C at 2.5 W electrical input, and delivers up to 560 mW of optical output power. The device supports a maximum electrical voltage of 3.8 V and current of 660 mA, with an electrical resistance of 5 to 6 Ω. The wavelength range is 2 to 6 µm, and the modulation frequency is 4 Hz at 50% duty cycle. The package is hermetically sealed with nitrogen filling, and the angular radiation distribution is symmetric about the optical axis.
Thermal infrared emitter with soldered sapphire window, hermetically sealed
HIS2000R-A300-9 is a NiCr filament based thermal infrared emitter in a hermetically sealed TO-8 package with a soldered sapphire window. This guarantees best long-term stability. The standard cap allows a simple replacement in existing applications.
THERMAL IR EMITTER, NICR FILAMEN
| Innovative Sensor Technology IST USA Division | DigiKey | |
|---|---|---|
| Product Category | LED Lamps | Lamps |
| Product Number | HIS2000R-A300-9 | 2952-HIS2000R-A300-9-ND |
| Product Name | Infrared-Emitter HIS2000R-A300-9 | LED Emitters - Infrared, UV, Visible |