GE Lighting Sealed Beam Lamp Q1000PAR64MFL-120

Description
HALOGEN TYPE 6 INCH OVERALL LENGTH MEDIUM FLOOD APPLICATION GX16D EXTENDED MOGUL END PRONG BASE TYPE 4000 LIFE IN HOUR PAR64 SHAPE DESIGNATION 80000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 45 DEG/28 DEG HORIZONTAL, 12 DEG/22 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 120 V DESIGN VOLTAGE 1000 W DESIGN WATTAGE QUARTZLINE[R] BRAND BULB DIAMETER 8 INCH
Datasheet
Description
HALOGEN TYPE 6 INCH OVERALL LENGTH MEDIUM FLOOD APPLICATION GX16D EXTENDED MOGUL END PRONG BASE TYPE 4000 LIFE IN HOUR PAR64 SHAPE DESIGNATION 80000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 45 DEG/28 DEG HORIZONTAL, 12 DEG/22 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 120 V DESIGN VOLTAGE 1000 W DESIGN WATTAGE QUARTZLINE[R] BRAND BULB DIAMETER 8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - Q1000PAR64MFL-120 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
Q1000PAR64MFL-120
Sealed Beam Lamp Q1000PAR64MFL-120
HALOGEN TYPE 6 INCH OVERALL LENGTH MEDIUM FLOOD APPLICATION GX16D EXTENDED MOGUL END PRONG BASE TYPE 4000 LIFE IN HOUR PAR64 SHAPE DESIGNATION 80000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 45 DEG/28 DEG HORIZONTAL, 12 DEG/22 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 120 V DESIGN VOLTAGE 1000 W DESIGN WATTAGE QUARTZLINE[R] BRAND BULB DIAMETER 8 INCH
  • HALOGEN TYPE
  • 6 INCH OVERALL LENGTH
  • MEDIUM FLOOD APPLICATION
  • GX16D EXTENDED MOGUL END PRONG BASE TYPE
  • 4000 LIFE IN HOUR
  • PAR64 SHAPE DESIGNATION
  • 80000 CD (BEAM) INTENSITY
  • CC6 FILAMENT TYPE
  • 45 DEG/28 DEG HORIZONTAL, 12 DEG/22 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 120 V DESIGN VOLTAGE
  • 1000 W DESIGN WATTAGE
  • QUARTZLINE[R] BRAND
  • BULB DIAMETER 8 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number Q1000PAR64MFL-120
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024A-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details
ComEx flex Lamp Module Ex i - comexflex-ex-i-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS180smd-S - HIS180smd-S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 8 Hz
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details