Thermal infrared emitter in a 3×3 mm² SMD package with a silicon-ARC window, designed for portable gas detection and spectroscopy applications. The emitter operates as a pulsable black-body source with a radiant element temperature of up to 500 °C, delivering up to 146 mW optical output power at 330 mW electrical input. Electrical resistance ranges from 191 to 213 ©, with a maximum voltage of 4.08 V and current of 175 mA. Modulation frequency is up to 68 Hz with 50% duty cycle. The silicon-ARC window enhances transmissivity in the 2-16 µm wavelength range. The package supports automated high-volume production.
Thermal infrared emitter in standard (3x3) mm² SMD package
HISsmd series emitters are small, powerful infrared radiation sources that meet the demands for reliable miniaturized gas sensors and offer a wide range of new application scenarios. The low energy consumption, the high efficiency and the small size allow the use in portable, battery-powered, and mobile applications.
| Innovative Sensor Technology IST USA Division | |
|---|---|
| Product Category | LED Lamps |
| Product Number | HIS180smd-S |
| Product Name | Infrared-Emitter HIS180smd-S |