GE Lighting Lamp LED7XDMRX1682735-12

Description
DIMMABLE, DIRECTIONAL TYPE 2.2 INCH UL (CANADA AND US) APPROVAL TIGHT OPTICAL CONTROL, ACCENT/DISPLAY LIGHTING, INDOOR/OUTDOOR LIGHTING APPLICATION LED LAMP (NO SUGGESTIONS) PLUG-IN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 500 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR FLOOD BEAM SPREAD TYPE ROHS COMPLIANT CENTER BEAM CANDLE POWER 1350 CD BEAM SPREAD ANGLE (DEG) 35 VOLTAGE RATING (V) 12 WATTAGE (W) 7
Datasheet
Description
DIMMABLE, DIRECTIONAL TYPE 2.2 INCH UL (CANADA AND US) APPROVAL TIGHT OPTICAL CONTROL, ACCENT/DISPLAY LIGHTING, INDOOR/OUTDOOR LIGHTING APPLICATION LED LAMP (NO SUGGESTIONS) PLUG-IN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 500 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR FLOOD BEAM SPREAD TYPE ROHS COMPLIANT CENTER BEAM CANDLE POWER 1350 CD BEAM SPREAD ANGLE (DEG) 35 VOLTAGE RATING (V) 12 WATTAGE (W) 7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED7XDMRX1682735-12 - GE Lighting
Cleveland, OH, USA
DIMMABLE, DIRECTIONAL TYPE 2.2 INCH UL (CANADA AND US) APPROVAL TIGHT OPTICAL CONTROL, ACCENT/DISPLAY LIGHTING, INDOOR/OUTDOOR LIGHTING APPLICATION LED LAMP (NO SUGGESTIONS) PLUG-IN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 500 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR FLOOD BEAM SPREAD TYPE ROHS COMPLIANT CENTER BEAM CANDLE POWER 1350 CD BEAM SPREAD ANGLE (DEG) 35 VOLTAGE RATING (V) 12 WATTAGE (W) 7
  • DIMMABLE, DIRECTIONAL TYPE
  • 2.2 INCH
  • UL (CANADA AND US) APPROVAL
  • TIGHT OPTICAL CONTROL, ACCENT/DISPLAY LIGHTING, INDOOR/OUTDOOR LIGHTING APPLICATION
  • LED LAMP
  • (NO SUGGESTIONS) PLUG-IN BASE TYPE
  • 25000 LIFE IN HOUR
  • MR16 SHAPE DESIGNATION
  • 500 LUMEN INTENSITY
  • 2700
  • 80 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • FLOOD BEAM SPREAD TYPE
  • ROHS COMPLIANT
  • CENTER BEAM CANDLE POWER 1350 CD
  • BEAM SPREAD ANGLE (DEG) 35
  • VOLTAGE RATING (V) 12
  • WATTAGE (W) 7
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED7XDMRX1682735-12
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS550R-0WC - HIS550R-0WC - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 6 Hz
View Details
2 suppliers
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details