Innovative Sensor Technology IST USA Division Infrared-Emitter HIS2000R-C300-6 HIS2000R-C300-6

Description
Thermal infrared emitter with CaF₂ window, hermetically sealed HIS2000R-C300-6 is a NiCr filament based thermal infrared emitter in a hermetically sealed TO-8 package with a glued CaF₂ window. This guarantees better long-term stability. The short cap with a height of 6 mm improves the optical signal performance.
Request a Quote
Description
Thermal infrared emitter with CaF₂ window, hermetically sealed HIS2000R-C300-6 is a NiCr filament based thermal infrared emitter in a hermetically sealed TO-8 package with a glued CaF₂ window. This guarantees better long-term stability. The short cap with a height of 6 mm improves the optical signal performance.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

HIS2000R-C300-6 is a NiCr filament-based thermal infrared emitter in a TO-8 package with a glued CaF₂ window, designed for gas detection and spectroscopy. The emitter has a 40 mm² radiating element with emissivity greater than 0.9, operating at 630 °C when supplied with 2.5 W of electrical power, producing up to 780 mW of optical output. Maximum electrical voltage is 3.8 V at 660 mA, with an electrical resistance of 5 to 6 Ω. The device operates with a modulation frequency of 4 Hz at 50 % duty cycle and emits light in the 2 to 11 µm wavelength range. The hermetically sealed housing is filled with nitrogen and includes a reflector to enhance optical efficiency.

Datasheet Summary
Powered by GS/AI

HIS2000R-C300-6 is a NiCr filament-based thermal infrared emitter in a TO-8 package with a glued CaF₂ window, designed for gas detection and spectroscopy. The emitter has a 40 mm² radiating element with emissivity greater than 0.9, operating at 630 °C when supplied with 2.5 W of electrical power, producing up to 780 mW of optical output. Maximum electrical voltage is 3.8 V at 660 mA, with an electrical resistance of 5 to 6 Ω. The device operates with a modulation frequency of 4 Hz at 50 % duty cycle and emits light in the 2 to 11 µm wavelength range. The hermetically sealed housing is filled with nitrogen and includes a reflector to enhance optical efficiency.

Suppliers

Company
Product
Description
Supplier Links
Infrared-Emitter HIS2000R-C300-6 - HIS2000R-C300-6 - Innovative Sensor Technology IST USA Division
Las Vegas, NV, USA
Infrared-Emitter HIS2000R-C300-6
HIS2000R-C300-6
Infrared-Emitter HIS2000R-C300-6 HIS2000R-C300-6
Thermal infrared emitter with CaF₂ window, hermetically sealed HIS2000R-C300-6 is a NiCr filament based thermal infrared emitter in a hermetically sealed TO-8 package with a glued CaF₂ window. This guarantees better long-term stability. The short cap with a height of 6 mm improves the optical signal performance.

Thermal infrared emitter with CaF₂ window, hermetically sealed

HIS2000R-C300-6 is a NiCr filament based thermal infrared emitter in a hermetically sealed TO-8 package with a glued CaF₂ window. This guarantees better long-term stability. The short cap with a height of 6 mm improves the optical signal performance.

Supplier's Site Datasheet
LED Emitters - Infrared, UV, Visible - 2952-HIS2000R-C300-6-ND - DigiKey
Thief River Falls, MN, United States
LED Emitters - Infrared, UV, Visible
2952-HIS2000R-C300-6-ND
LED Emitters - Infrared, UV, Visible 2952-HIS2000R-C300-6-ND
NICR FILAMENT BASED THERMAL IR E

NICR FILAMENT BASED THERMAL IR E

Buy Now Datasheet

Technical Specifications

  Innovative Sensor Technology IST USA Division DigiKey
Product Category LED Lamps Lamps
Product Number HIS2000R-C300-6 2952-HIS2000R-C300-6-ND
Product Name Infrared-Emitter HIS2000R-C300-6 LED Emitters - Infrared, UV, Visible
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS20smd-A - HIS20smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
Infrared-Emitter HIS550R-A - HIS550R-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
Infrared-Emitter HIS20smd-S - HIS20smd-S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
Infrared-Emitter HIS180smd-S - HIS180smd-S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details