GE Lighting Lamp LED7DRS20F827-120

Description
LED TYPE 3.6 INCH DAMP LOCATION APPLICATION 120 V VOLTAGE RATING 7 W WATTAGE MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR20 SHAPE DESIGNATION 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR INITIAL LUMEN 470 CENTER BEAM CANDLE POWER CANDELA 0 CD
Datasheet
Description
LED TYPE 3.6 INCH DAMP LOCATION APPLICATION 120 V VOLTAGE RATING 7 W WATTAGE MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR20 SHAPE DESIGNATION 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR INITIAL LUMEN 470 CENTER BEAM CANDLE POWER CANDELA 0 CD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED7DRS20F827-120 - GE Lighting
Cleveland, OH, USA
LED TYPE 3.6 INCH DAMP LOCATION APPLICATION 120 V VOLTAGE RATING 7 W WATTAGE MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR20 SHAPE DESIGNATION 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR INITIAL LUMEN 470 CENTER BEAM CANDLE POWER CANDELA 0 CD
  • LED TYPE
  • 3.6 INCH
  • DAMP LOCATION APPLICATION
  • 120 V VOLTAGE RATING
  • 7 W WATTAGE
  • MEDIUM BASE TYPE
  • 25000 LIFE IN HOUR
  • PAR20 SHAPE DESIGNATION
  • 2700
  • 80 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • INITIAL LUMEN 470
  • CENTER BEAM CANDLE POWER CANDELA 0 CD
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED7DRS20F827-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Lamp Module Ex i - comexflex-ex-i-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS2000R-C300-9 - HIS2000R-C300-9 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers
Incandescent Lamp - 10763662 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details