GE Lighting Lamp LED6DA19/830-120

Description
DIMMABLE TYPE 4.4 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR A19 SHAPE DESIGNATION 480 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR OMNI DIRECTIONAL BEAM SPREAD TYPE ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 6
Description
DIMMABLE TYPE 4.4 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR A19 SHAPE DESIGNATION 480 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR OMNI DIRECTIONAL BEAM SPREAD TYPE ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 6

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED6DA19/830-120 - GE Lighting
Cleveland, OH, USA
DIMMABLE TYPE 4.4 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR A19 SHAPE DESIGNATION 480 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR OMNI DIRECTIONAL BEAM SPREAD TYPE ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 6
  • DIMMABLE TYPE
  • 4.4 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • E26 MEDIUM SCREW BASE TYPE
  • 15000 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 480 LUMEN INTENSITY
  • 3000
  • 80 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • OMNI DIRECTIONAL BEAM SPREAD TYPE
  • ROHS COMPLIANT
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 6
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED6DA19/830-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Lamp module - comex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 1 watts
View Details
Infrared-Emitter HIS550R-C - HIS550R-C - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 6 Hz
View Details
2 suppliers
Incandescent Lamp - 369907 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details