Innovative Sensor Technology IST USA Division Infrared-Emitter HIS550R-0 HIS550R-0

Description
Thermal infrared emitter with broadband emission HIS550R-0 is a NiCr filament based thermal infrared emitter in an open TO-39 package. A gold-plated reflector directs the radiation emitted from the rear filament side to the front. This almost doubles the optical output power. The open emitter offers high performance for a wide spectral measuring range.
Request a Quote
Description
Thermal infrared emitter with broadband emission HIS550R-0 is a NiCr filament based thermal infrared emitter in an open TO-39 package. A gold-plated reflector directs the radiation emitted from the rear filament side to the front. This almost doubles the optical output power. The open emitter offers high performance for a wide spectral measuring range.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HIS550R-0 is a NiCr filament-based thermal infrared emitter in a TO-39/TO-5 package, featuring a gold-plated reflector that doubles optical output power by directing radiation from the rear to the front. It operates at a radiating element temperature of 600 °C with an optical output power of up to 195 mW under 650 mW electrical input power. The emitter has an electrical resistance of 21-23 Ω, a maximum electrical voltage of 4.0 V, and a maximum current of 175 mA. Its spectral range spans 2 to 20 µm, with an emissivity greater than 0.9 and a radiating element area of 11 mm². Modulation is specified at 6 Hz with 50% duty cycle. The device is designed for gas detection and spectroscopy applications.

Datasheet Summary
Powered by GS/AI

The HIS550R-0 is a NiCr filament-based thermal infrared emitter in a TO-39/TO-5 package, featuring a gold-plated reflector that doubles optical output power by directing radiation from the rear to the front. It operates at a radiating element temperature of 600 °C with an optical output power of up to 195 mW under 650 mW electrical input power. The emitter has an electrical resistance of 21-23 Ω, a maximum electrical voltage of 4.0 V, and a maximum current of 175 mA. Its spectral range spans 2 to 20 µm, with an emissivity greater than 0.9 and a radiating element area of 11 mm². Modulation is specified at 6 Hz with 50% duty cycle. The device is designed for gas detection and spectroscopy applications.

Suppliers

Company
Product
Description
Supplier Links
Infrared-Emitter HIS550R-0 - HIS550R-0 - Innovative Sensor Technology IST USA Division
Las Vegas, NV, USA
Infrared-Emitter HIS550R-0
HIS550R-0
Infrared-Emitter HIS550R-0 HIS550R-0
Thermal infrared emitter with broadband emission HIS550R-0 is a NiCr filament based thermal infrared emitter in an open TO-39 package. A gold-plated reflector directs the radiation emitted from the rear filament side to the front. This almost doubles the optical output power. The open emitter offers high performance for a wide spectral measuring range.

Thermal infrared emitter with broadband emission

HIS550R-0 is a NiCr filament based thermal infrared emitter in an open TO-39 package. A gold-plated reflector directs the radiation emitted from the rear filament side to the front. This almost doubles the optical output power. The open emitter offers high performance for a wide spectral measuring range.

Supplier's Site Datasheet
LED Emitters - Infrared, UV, Visible - 2952-HIS550R-0-ND - DigiKey
Thief River Falls, MN, United States
LED Emitters - Infrared, UV, Visible
2952-HIS550R-0-ND
LED Emitters - Infrared, UV, Visible 2952-HIS550R-0-ND
NICR FILAMENT BASED THERMAL INFR

NICR FILAMENT BASED THERMAL INFR

Buy Now Datasheet

Technical Specifications

  Innovative Sensor Technology IST USA Division DigiKey
Product Category LED Lamps Lamps
Product Number HIS550R-0 2952-HIS550R-0-ND
Product Name Infrared-Emitter HIS550R-0 LED Emitters - Infrared, UV, Visible
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS550R-C - HIS550R-C - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
Infrared-Emitter HIS2000R-C300-6 - HIS2000R-C300-6 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
Infrared-Emitter HIS2000R-C300-9 - HIS2000R-C300-9 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
Infrared-Emitter HIS180smd-A - HIS180smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details