The PMLST-012-024B is a panel-mounted LED beacon designed for indoor use with a steady light effect, operating on 12-24 Vac/dc. It features a self-extinguishing polycarbonate body rated for Type 4X and IP66 protection, mounts through a 1.18-inch (30.0 mm) hole, and has a diameter of 1.61 inches (40.9 mm) and an overall height of 3.26 inches (82.8 mm). The device produces 75-77 dBA at 10 ft, is CSA Certified and UL Listed, and has a lamp life of 50,000 hours. Operating temperature ranges from -22°F to 140°F (-30°C to 60°C), with a net weight of 1.44 oz (0.04 kg).
Home // Signaling // Visual Signals // Panel Mount Signals // PMLMP and PMLST Panel Mount Multifunctional LED Beacons
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PMLST-012-024B |
| Product Name | PMLMP and PMLST Panel Mount Multifunctional LED Beacons |
| Base Type | Panel |