GE Lighting Lamp LED3DCAC-C/TP-120

Description
LED TYPE 4.3 INCH UL APPROVAL DAMP LOCATION, DECORATIVE LIGHTING, CHANDELIER APPLICATION 120 V VOLTAGE RATING 1.37 INCH DIAMETER 3.5 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 15000 LIFE IN HOUR CA11 SHAPE DESIGNATION 2700 80 COLOR RENDERING INDEX CLEAR GLASS FINISH BENT TIP SHAPE DESCRIPTION ENERGY SMART[R] BRAND INITIAL INTENSITY 170 LUMEN INCLUDES DIMMABLE
Datasheet
Description
LED TYPE 4.3 INCH UL APPROVAL DAMP LOCATION, DECORATIVE LIGHTING, CHANDELIER APPLICATION 120 V VOLTAGE RATING 1.37 INCH DIAMETER 3.5 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 15000 LIFE IN HOUR CA11 SHAPE DESIGNATION 2700 80 COLOR RENDERING INDEX CLEAR GLASS FINISH BENT TIP SHAPE DESCRIPTION ENERGY SMART[R] BRAND INITIAL INTENSITY 170 LUMEN INCLUDES DIMMABLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED3DCAC-C/TP-120 - GE Lighting
Cleveland, OH, USA
LED TYPE 4.3 INCH UL APPROVAL DAMP LOCATION, DECORATIVE LIGHTING, CHANDELIER APPLICATION 120 V VOLTAGE RATING 1.37 INCH DIAMETER 3.5 W WATTAGE E12 CANDELABRA SCREW BASE TYPE 15000 LIFE IN HOUR CA11 SHAPE DESIGNATION 2700 80 COLOR RENDERING INDEX CLEAR GLASS FINISH BENT TIP SHAPE DESCRIPTION ENERGY SMART[R] BRAND INITIAL INTENSITY 170 LUMEN INCLUDES DIMMABLE
  • LED TYPE
  • 4.3 INCH
  • UL APPROVAL
  • DAMP LOCATION, DECORATIVE LIGHTING, CHANDELIER APPLICATION
  • 120 V VOLTAGE RATING
  • 1.37 INCH DIAMETER
  • 3.5 W WATTAGE
  • E12 CANDELABRA SCREW BASE TYPE
  • 15000 LIFE IN HOUR
  • CA11 SHAPE DESIGNATION
  • 2700
  • 80 COLOR RENDERING INDEX
  • CLEAR GLASS FINISH
  • BENT TIP SHAPE DESCRIPTION
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 170 LUMEN
  • INCLUDES DIMMABLE
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED3DCAC-C/TP-120
Product Name Lamp
Lamp Type Lamp
Lamp Power 3.5 watts
Rated Average Life 15000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details
LED Strip Lights - 2584323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details