HIS2000R-CWC300 is a NiCr filament-based thermal infrared emitter in a TO-8 package, featuring a soldered CaF₂ window and a gold-plated Winston cone for optimized optical performance. The device is hermetically sealed with nitrogen filling and tested for helium leakage below 10⁻⁸ mbar L/s. It operates with a radiating element temperature of 630 °C at 2.5 W electrical input, delivering up to 725 mW optical output power. The electrical resistance ranges from 5 to 6 Ω, with a maximum voltage of 3.8 V and current of 660 mA. The emission spectrum spans 2 to 11 µm, and the modulation frequency is rated at 4 Hz with 50% duty cycle. The operating temperature range is -25 °C to +85 °C.
Thermal infrared emitter with Winston cone and soldered CaF₂ window, hermetically sealed
HIS2000R-CWC300 is a NiCr filament based thermal infrared emitter in a hermetically sealed TO-8 package with a soldered CaF₂ window and a Winston cone cap. This guarantees best long-term stability. The Winston cone cap bundles and focuses the beam for maximum optical performance.
| Innovative Sensor Technology IST USA Division | |
|---|---|
| Product Category | LED Lamps |
| Product Number | HIS2000R-CWC300 |
| Product Name | Infrared-Emitter HIS2000R-CWC300 |