GE Lighting Lamp LED21T8/G4/830US

Description
DECORATIVE, DIMMABLE TYPE 48 INCH UL 1598, UL (CANADA AND US), CUL, DLC APPROVAL TIGHT OPTICAL CONTROL, ACCENT/DISPLAY LIGHTING, INDOOR/OUTDOOR LIGHTING APPLICATION LED TUBE G13 MEDIUM BI-PIN BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 2600 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX OMNI DIRECTIONAL BEAM SPREAD TYPE DIMMING LEVEL 0 TO 10 V WATTAGE (W) 18
Description
DECORATIVE, DIMMABLE TYPE 48 INCH UL 1598, UL (CANADA AND US), CUL, DLC APPROVAL TIGHT OPTICAL CONTROL, ACCENT/DISPLAY LIGHTING, INDOOR/OUTDOOR LIGHTING APPLICATION LED TUBE G13 MEDIUM BI-PIN BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 2600 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX OMNI DIRECTIONAL BEAM SPREAD TYPE DIMMING LEVEL 0 TO 10 V WATTAGE (W) 18

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED21T8/G4/830US - GE Lighting
Cleveland, OH, USA
DECORATIVE, DIMMABLE TYPE 48 INCH UL 1598, UL (CANADA AND US), CUL, DLC APPROVAL TIGHT OPTICAL CONTROL, ACCENT/DISPLAY LIGHTING, INDOOR/OUTDOOR LIGHTING APPLICATION LED TUBE G13 MEDIUM BI-PIN BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 2600 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX OMNI DIRECTIONAL BEAM SPREAD TYPE DIMMING LEVEL 0 TO 10 V WATTAGE (W) 18
  • DECORATIVE, DIMMABLE TYPE
  • 48 INCH
  • UL 1598, UL (CANADA AND US), CUL, DLC APPROVAL
  • TIGHT OPTICAL CONTROL, ACCENT/DISPLAY LIGHTING, INDOOR/OUTDOOR LIGHTING APPLICATION
  • LED TUBE
  • G13 MEDIUM BI-PIN BASE TYPE
  • 50000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 2600 LUMEN INTENSITY
  • 3000
  • 80 COLOR RENDERING INDEX
  • OMNI DIRECTIONAL BEAM SPREAD TYPE
  • DIMMING LEVEL 0 TO 10 V
  • WATTAGE (W) 18
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED21T8/G4/830US
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Lamp module - comex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 1 watts
View Details
Infrared-Emitter HIS2000R-A300-6 - HIS2000R-A300-6 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers