GE Lighting Lamp LED16DA212/827-120

Description
A-LINE TYPE 5.28 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR A21 SHAPE DESIGNATION 1600 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR ARBITRARY SHAPE DESCRIPTION LAMP EFFICACY 100 LUMEN VOLTAGE RATING (V) 120 WATTAGE (W) 16
Datasheet
Description
A-LINE TYPE 5.28 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR A21 SHAPE DESIGNATION 1600 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR ARBITRARY SHAPE DESCRIPTION LAMP EFFICACY 100 LUMEN VOLTAGE RATING (V) 120 WATTAGE (W) 16
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED16DA212/827-120 - GE Lighting
Cleveland, OH, USA
A-LINE TYPE 5.28 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR A21 SHAPE DESIGNATION 1600 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR ARBITRARY SHAPE DESCRIPTION LAMP EFFICACY 100 LUMEN VOLTAGE RATING (V) 120 WATTAGE (W) 16
  • A-LINE TYPE
  • 5.28 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • E26 MEDIUM BASE TYPE
  • 25000 LIFE IN HOUR
  • A21 SHAPE DESIGNATION
  • 1600 LUMEN INTENSITY
  • 2700
  • 80 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • ARBITRARY SHAPE DESCRIPTION
  • LAMP EFFICACY 100 LUMEN
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 16
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED16DA212/827-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Lamp Module Ex i - comexflex-ex-i-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS550R-0 - HIS550R-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 6 Hz
View Details
2 suppliers
Halogen Light - 4710492 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Halogen Lamps
View Details