GE Lighting Lamp LED15ET8/4/830

Description
DECORATIVE, DIMMABLE TYPE 48 INCH UL 1598, UL (CANADA AND US), CUL, DLC APPROVAL TIGHT OPTICAL CONTROL, ACCENT/DISPLAY LIGHTING, INDOOR/OUTDOOR LIGHTING, DAMP LOCATION APPLICATION LED TUBE G13 MEDIUM BI-PIN BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1850 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX OMNI DIRECTIONAL BEAM SPREAD TYPE ROHS COMPLIANT BALLAST TYPE INSTANT/PRS DIMMING LEVEL 0 TO 10 V WATTAGE (W) 15
Description
DECORATIVE, DIMMABLE TYPE 48 INCH UL 1598, UL (CANADA AND US), CUL, DLC APPROVAL TIGHT OPTICAL CONTROL, ACCENT/DISPLAY LIGHTING, INDOOR/OUTDOOR LIGHTING, DAMP LOCATION APPLICATION LED TUBE G13 MEDIUM BI-PIN BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1850 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX OMNI DIRECTIONAL BEAM SPREAD TYPE ROHS COMPLIANT BALLAST TYPE INSTANT/PRS DIMMING LEVEL 0 TO 10 V WATTAGE (W) 15

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED15ET8/4/830 - GE Lighting
Cleveland, OH, USA
DECORATIVE, DIMMABLE TYPE 48 INCH UL 1598, UL (CANADA AND US), CUL, DLC APPROVAL TIGHT OPTICAL CONTROL, ACCENT/DISPLAY LIGHTING, INDOOR/OUTDOOR LIGHTING, DAMP LOCATION APPLICATION LED TUBE G13 MEDIUM BI-PIN BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1850 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX OMNI DIRECTIONAL BEAM SPREAD TYPE ROHS COMPLIANT BALLAST TYPE INSTANT/PRS DIMMING LEVEL 0 TO 10 V WATTAGE (W) 15
  • DECORATIVE, DIMMABLE TYPE
  • 48 INCH
  • UL 1598, UL (CANADA AND US), CUL, DLC APPROVAL
  • TIGHT OPTICAL CONTROL, ACCENT/DISPLAY LIGHTING, INDOOR/OUTDOOR LIGHTING, DAMP LOCATION APPLICATION
  • LED TUBE
  • G13 MEDIUM BI-PIN BASE TYPE
  • 50000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 1850 LUMEN INTENSITY
  • 3000
  • 80 COLOR RENDERING INDEX
  • OMNI DIRECTIONAL BEAM SPREAD TYPE
  • ROHS COMPLIANT
  • BALLAST TYPE INSTANT/PRS
  • DIMMING LEVEL 0 TO 10 V
  • WATTAGE (W) 15
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED15ET8/4/830
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Lamp Module Ex i - comexflex-ex-i-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS180smd-A - HIS180smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 8 Hz
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Incandescent Lamp - 19513936 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details