Thermal infrared emitter in a 3×3 mm² SMD package, designed for portable gas sensors and spectroscopy applications. The emitter features a nanostructured radiating element with emissivity greater than 0.89, operates up to 700 °C at 175 mW electrical input, and delivers up to 165 mW optical output. It supports modulation frequencies up to 14 Hz with 50% depth under square wave drive, and has an electrical resistance range of 2.1 to 3.9 Ω. The part comes without a window, as indicated by the -0 variant designation. Peak spectral emittance aligns with a 700 °C black-body spectrum across 2-16 μm wavelength range.
Thermal infrared emitter in standard (3x3) mm² SMD package
HISsmd series emitters are small, powerful infrared radiation sources that meet the demands for reliable miniaturized gas sensors and offer a wide range of new application scenarios. The low energy consumption, the high efficiency and the small size allow the use in portable, battery-powered, and mobile applications.
| Innovative Sensor Technology IST USA Division | |
|---|---|
| Product Category | LED Lamps |
| Product Number | HIS20smd-0 |
| Product Name | Infrared-Emitter HIS20smd-0 |