GE Lighting Lamp LED12G24Q-V/827

Description
PLUG-IN TYPE 5.31 INCH UL APPROVAL INDOOR, DAMP LOCATION APPLICATION LED LAMP G24Q/GX24, 4-PIN BASE TYPE 50000 LIFE IN HOUR 950 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX VERTICAL BURNING POSITION ROHS COMPLIANT BODY COLOR WHITE PACKAGING QUANTITY 6.5 PER CASE WATTAGE (W) 12
Datasheet
Description
PLUG-IN TYPE 5.31 INCH UL APPROVAL INDOOR, DAMP LOCATION APPLICATION LED LAMP G24Q/GX24, 4-PIN BASE TYPE 50000 LIFE IN HOUR 950 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX VERTICAL BURNING POSITION ROHS COMPLIANT BODY COLOR WHITE PACKAGING QUANTITY 6.5 PER CASE WATTAGE (W) 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED12G24Q-V/827 - GE Lighting
Cleveland, OH, USA
PLUG-IN TYPE 5.31 INCH UL APPROVAL INDOOR, DAMP LOCATION APPLICATION LED LAMP G24Q/GX24, 4-PIN BASE TYPE 50000 LIFE IN HOUR 950 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX VERTICAL BURNING POSITION ROHS COMPLIANT BODY COLOR WHITE PACKAGING QUANTITY 6.5 PER CASE WATTAGE (W) 12
  • PLUG-IN TYPE
  • 5.31 INCH
  • UL APPROVAL
  • INDOOR, DAMP LOCATION APPLICATION
  • LED LAMP
  • G24Q/GX24, 4-PIN BASE TYPE
  • 50000 LIFE IN HOUR
  • 950 LUMEN INTENSITY
  • 2700
  • 80 COLOR RENDERING INDEX
  • VERTICAL BURNING POSITION
  • ROHS COMPLIANT
  • BODY COLOR WHITE
  • PACKAGING QUANTITY 6.5 PER CASE
  • WATTAGE (W) 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED12G24Q-V/827
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
LED Bulbs - 2226900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 18 watts
View Details
Hollow cathode lamp - L2433-34NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details