GE Lighting Lamp LED12DP38S827/12-120

Description
DIRECTIONAL, DIMMABLE TYPE 5.31 INCH UL APPROVAL INDOOR/OUTDOOR SPOTLIGHT, DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM, SCREW-IN BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 660 LUMEN INTENSITY 2700 82 COLOR RENDERING INDEX SPOT BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 10000 CD BODY COLOR SILVER PACKAGING QUANTITY 6 PER CASE BEAM SPREAD ANGLE (DEG) 12 VOLTAGE RATING (V) 120 WATTAGE (W) 12
Datasheet
Description
DIRECTIONAL, DIMMABLE TYPE 5.31 INCH UL APPROVAL INDOOR/OUTDOOR SPOTLIGHT, DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM, SCREW-IN BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 660 LUMEN INTENSITY 2700 82 COLOR RENDERING INDEX SPOT BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 10000 CD BODY COLOR SILVER PACKAGING QUANTITY 6 PER CASE BEAM SPREAD ANGLE (DEG) 12 VOLTAGE RATING (V) 120 WATTAGE (W) 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIRECTIONAL, DIMMABLE TYPE 5.31 INCH UL APPROVAL INDOOR/OUTDOOR SPOTLIGHT, DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM, SCREW-IN BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 660 LUMEN INTENSITY 2700 82 COLOR RENDERING INDEX SPOT BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 10000 CD BODY COLOR SILVER PACKAGING QUANTITY 6 PER CASE BEAM SPREAD ANGLE (DEG) 12 VOLTAGE RATING (V) 120 WATTAGE (W) 12
  • DIRECTIONAL, DIMMABLE TYPE
  • 5.31 INCH
  • UL APPROVAL
  • INDOOR/OUTDOOR SPOTLIGHT, DAMP LOCATION APPLICATION
  • LED LAMP
  • E26 MEDIUM, SCREW-IN BASE TYPE
  • 25000 LIFE IN HOUR
  • PAR38 SHAPE DESIGNATION
  • 660 LUMEN INTENSITY
  • 2700
  • 82 COLOR RENDERING INDEX
  • SPOT BEAM SPREAD TYPE
  • CENTER BEAM CANDLE POWER 10000 CD
  • BODY COLOR SILVER
  • PACKAGING QUANTITY 6 PER CASE
  • BEAM SPREAD ANGLE (DEG) 12
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED12DP38S827/12-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-BWC300 - HIS2000R-BWC300 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024A-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details