HIS2000R-BWC300 is a thermal infrared emitter with a Winston cone reflector and soldered BaF₂ window, housed in a TO-8 package. It features a NiCr filament radiating element with an area of 40 mm², operating at 630 °C under 2.5 W electrical power, delivering up to 740 mW of optical output. The device operates within a wavelength range of 2 to 14 µm, draws a maximum current of 660 mA at 3.8 V, and has an electrical resistance of 5 to 6 Ω. Modulation is rated at 4 Hz with 50% duty cycle. The package is hermetically sealed, filled with N₂ gas, and leak-tested to below 10⁻⁸ mbar·l/s. Radiating element emissivity exceeds 0.9. Operating temperature range is from -25 °C to +85 °C.
Thermal infrared emitter with Winston cone and soldered BaF₂ window, hermetically sealed
HIS2000R-BWC300 is a NiCr filament based thermal infrared emitter in a hermetically sealed TO-8 package with a soldered BaF₂ window and a Winston cone cap. This guarantees best long-term stability. The Winston cone cap bundles and focuses the beam for maximum optical performance.
NICR FILAMENT BASED THERMAL INFR
| Innovative Sensor Technology IST USA Division | DigiKey | |
|---|---|---|
| Product Category | LED Lamps | Lamps |
| Product Number | HIS2000R-BWC300 | 2952-HIS2000R-BWC300-ND |
| Product Name | Infrared-Emitter HIS2000R-BWC300 | LED Emitters - Infrared, UV, Visible |