GE Lighting Lamp LED12DP302B82735-120

Description
REFLECTOR TYPE INDOOR FLOODLIGHT APPLICATION LED LAMP E26 MEDIUM SCREW BASE TYPE 25000 LIFE IN HOUR PAR30 SHAPE DESIGNATION 850 LUMEN INTENSITY 2700 84 COLOR RENDERING INDEX FLOOD BEAM SPREAD TYPE ROHS COMPLIANT CENTER BEAM CANDLE POWER 2300 CD BEAM SPREAD ANGLE (DEG) 35 VOLTAGE RATING (V) 120 WATTAGE (W) 12
Datasheet
Description
REFLECTOR TYPE INDOOR FLOODLIGHT APPLICATION LED LAMP E26 MEDIUM SCREW BASE TYPE 25000 LIFE IN HOUR PAR30 SHAPE DESIGNATION 850 LUMEN INTENSITY 2700 84 COLOR RENDERING INDEX FLOOD BEAM SPREAD TYPE ROHS COMPLIANT CENTER BEAM CANDLE POWER 2300 CD BEAM SPREAD ANGLE (DEG) 35 VOLTAGE RATING (V) 120 WATTAGE (W) 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
REFLECTOR TYPE INDOOR FLOODLIGHT APPLICATION LED LAMP E26 MEDIUM SCREW BASE TYPE 25000 LIFE IN HOUR PAR30 SHAPE DESIGNATION 850 LUMEN INTENSITY 2700 84 COLOR RENDERING INDEX FLOOD BEAM SPREAD TYPE ROHS COMPLIANT CENTER BEAM CANDLE POWER 2300 CD BEAM SPREAD ANGLE (DEG) 35 VOLTAGE RATING (V) 120 WATTAGE (W) 12
  • REFLECTOR TYPE
  • INDOOR FLOODLIGHT APPLICATION
  • LED LAMP
  • E26 MEDIUM SCREW BASE TYPE
  • 25000 LIFE IN HOUR
  • PAR30 SHAPE DESIGNATION
  • 850 LUMEN INTENSITY
  • 2700
  • 84 COLOR RENDERING INDEX
  • FLOOD BEAM SPREAD TYPE
  • ROHS COMPLIANT
  • CENTER BEAM CANDLE POWER 2300 CD
  • BEAM SPREAD ANGLE (DEG) 35
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED12DP302B82735-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details
Floodlights - 1718486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Rated Average Life 8 hours
View Details