Thermal infrared emitter in a 3×3 mm² SMD package with a sapphire window, designed for portable gas sensors and spectroscopy applications. The emitter features a nanostructured radiating element with emissivity >0.89, operating at up to 700°C and delivering up to 165 mW optical output power. Maximum electrical power is 170 mW at 1.25 V, with an electrical resistance range of 2.1 to 3.9 Ω and modulation frequency up to 14 Hz. The sapphire window provides optimized transmissivity for infrared wavelengths.
Thermal infrared emitter in standard (3x3) mm² SMD package
HISsmd series emitters are small, powerful infrared radiation sources that meet the demands for reliable miniaturized gas sensors and offer a wide range of new application scenarios. The low energy consumption, the high efficiency and the small size allow the use in portable, battery-powered, and mobile applications.
| Innovative Sensor Technology IST USA Division | |
|---|---|
| Product Category | LED Lamps |
| Product Number | HIS20smd-A |
| Product Name | Infrared-Emitter HIS20smd-A |