GE Lighting Photo/Projection Lamp FML-UNIT-13.8

Description
MR16 TYPE 1.75 INCH OVERALL LENGTH 13.8 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 50 W WATTAGE GX5.3 2-PIN BASE TYPE 1000 LIFE IN HOUR 3150 CC6 FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R], MULTI-MIRROR[R] BRAND BULB DIAMETER 2 INCH APPLICATION MICROFILM
Datasheet
Description
MR16 TYPE 1.75 INCH OVERALL LENGTH 13.8 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 50 W WATTAGE GX5.3 2-PIN BASE TYPE 1000 LIFE IN HOUR 3150 CC6 FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R], MULTI-MIRROR[R] BRAND BULB DIAMETER 2 INCH APPLICATION MICROFILM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo/Projection Lamp - FML-UNIT-13.8 - GE Lighting
Cleveland, OH, USA
Photo/Projection Lamp
FML-UNIT-13.8
Photo/Projection Lamp FML-UNIT-13.8
MR16 TYPE 1.75 INCH OVERALL LENGTH 13.8 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 50 W WATTAGE GX5.3 2-PIN BASE TYPE 1000 LIFE IN HOUR 3150 CC6 FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R], MULTI-MIRROR[R] BRAND BULB DIAMETER 2 INCH APPLICATION MICROFILM
  • MR16 TYPE
  • 1.75 INCH OVERALL LENGTH
  • 13.8 V VOLTAGE RATING
  • 20 PER CASE STANDARD PACKAGE
  • 50 W WATTAGE
  • GX5.3 2-PIN BASE TYPE
  • 1000 LIFE IN HOUR
  • 3150
  • CC6 FILAMENT TYPE
  • HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION
  • QUARTZLINE[R], MULTI-MIRROR[R] BRAND
  • BULB DIAMETER 2 INCH
  • APPLICATION MICROFILM
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number FML-UNIT-13.8
Product Name Photo/Projection Lamp
Lamp Type Photo/Projection Lamp
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Lamp module - comex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 1 watts
View Details
Infrared-Emitter HIS100smd-A - HIS100smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 10 Hz
View Details
Incandescent Lamp - 956585 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details