The PM22C-024RGB-Q is a 24 Vdc panel mount audible/visual signaling device combining a multicolor LED and piezoelectric sounder in a single unit. It produces steady blue, cyan, green, magenta, red, white, or yellow light with a continuous tone, housed in a self-extinguishing polycarbonate body rated IP65 and Type 3R. The unit mounts through a 22 mm hole and uses an M12 4-pin quick connect electrical interface. Its dimensions are 80.0 mm in height and 50.0 mm in diameter, with 27.5 mm of height above the panel surface. The LED has a rated life of 50,000 hours, operates from -30°C to 50°C, and draws 80 mA at 24 Vdc. The device is CE, UKCA, UL, and cUL compliant.
Home // Panel Mount Signals // Visual Signals // Audible / Visual Signals // Signaling // PM22C RGB Panel Mount 22mm Multifunctional Audible/Visual Multicolor LED Combinations
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PM22C-024RGB-Q |
| Product Name | PM22C RGB Panel Mount 22mm Multifunctional Audible/Visual Multicolor LED Combinations |
| Base Type | Panel |