GE Lighting Stage/Studio/TV Lamp F55BX/CINPLUS32

Description
COMPACT FLUORESCENT LAMP TYPE 20.7 INCH OVERALL LENGTH 20.7 OVERALL LENGTH IN INCH 55 W WATTAGE 2G11 4 PIN PLUG-IN BASE TYPE 2000 LIFE IN HOUR T5 SHAPE DESIGNATION 2400 LUMEN (INITIAL) INTENSITY 3200 CINEMA BIAX[R] BRAND COLOR RENDERING INDEX 92 BULB MATERIAL SOFT GLASS BULB DIAMETER 0.625 INCH PACKAGING QUANTITY 40
Datasheet
Description
COMPACT FLUORESCENT LAMP TYPE 20.7 INCH OVERALL LENGTH 20.7 OVERALL LENGTH IN INCH 55 W WATTAGE 2G11 4 PIN PLUG-IN BASE TYPE 2000 LIFE IN HOUR T5 SHAPE DESIGNATION 2400 LUMEN (INITIAL) INTENSITY 3200 CINEMA BIAX[R] BRAND COLOR RENDERING INDEX 92 BULB MATERIAL SOFT GLASS BULB DIAMETER 0.625 INCH PACKAGING QUANTITY 40
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stage/Studio/TV Lamp - F55BX/CINPLUS32 - GE Lighting
Cleveland, OH, USA
Stage/Studio/TV Lamp
F55BX/CINPLUS32
Stage/Studio/TV Lamp F55BX/CINPLUS32
COMPACT FLUORESCENT LAMP TYPE 20.7 INCH OVERALL LENGTH 20.7 OVERALL LENGTH IN INCH 55 W WATTAGE 2G11 4 PIN PLUG-IN BASE TYPE 2000 LIFE IN HOUR T5 SHAPE DESIGNATION 2400 LUMEN (INITIAL) INTENSITY 3200 CINEMA BIAX[R] BRAND COLOR RENDERING INDEX 92 BULB MATERIAL SOFT GLASS BULB DIAMETER 0.625 INCH PACKAGING QUANTITY 40
  • COMPACT FLUORESCENT LAMP TYPE
  • 20.7 INCH OVERALL LENGTH
  • 20.7 OVERALL LENGTH IN INCH
  • 55 W WATTAGE
  • 2G11 4 PIN PLUG-IN BASE TYPE
  • 2000 LIFE IN HOUR
  • T5 SHAPE DESIGNATION
  • 2400 LUMEN (INITIAL) INTENSITY
  • 3200
  • CINEMA BIAX[R] BRAND
  • COLOR RENDERING INDEX 92
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 0.625 INCH
  • PACKAGING QUANTITY 40
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number F55BX/CINPLUS32
Product Name Stage/Studio/TV Lamp
Lamp Type Stage/Studio/TV Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Hollow cathode lamp - L2433-50NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Deuterium Lamps and Power Supplies -  - Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Rated Average Life 2000 hours
View Details