GE Lighting Photo/Projection Lamp ELC-24

Description
MR16 TYPE 1.75 INCH OVERALL LENGTH 24 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 250 W WATTAGE GX5.3 2-PIN BASE TYPE 50 LIFE IN HOUR 3400 CC6 FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R], MULTI-MIRROR[R] BRAND BULB DIAMETER 2 INCH APPLICATION FIBER OPTICS, COLOR PRINTER
Datasheet
Description
MR16 TYPE 1.75 INCH OVERALL LENGTH 24 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 250 W WATTAGE GX5.3 2-PIN BASE TYPE 50 LIFE IN HOUR 3400 CC6 FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R], MULTI-MIRROR[R] BRAND BULB DIAMETER 2 INCH APPLICATION FIBER OPTICS, COLOR PRINTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo/Projection Lamp - ELC-24 - GE Lighting
Cleveland, OH, USA
Photo/Projection Lamp
ELC-24
Photo/Projection Lamp ELC-24
MR16 TYPE 1.75 INCH OVERALL LENGTH 24 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 250 W WATTAGE GX5.3 2-PIN BASE TYPE 50 LIFE IN HOUR 3400 CC6 FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R], MULTI-MIRROR[R] BRAND BULB DIAMETER 2 INCH APPLICATION FIBER OPTICS, COLOR PRINTER
  • MR16 TYPE
  • 1.75 INCH OVERALL LENGTH
  • 24 V VOLTAGE RATING
  • 20 PER CASE STANDARD PACKAGE
  • 250 W WATTAGE
  • GX5.3 2-PIN BASE TYPE
  • 50 LIFE IN HOUR
  • 3400
  • CC6 FILAMENT TYPE
  • HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION
  • QUARTZLINE[R], MULTI-MIRROR[R] BRAND
  • BULB DIAMETER 2 INCH
  • APPLICATION FIBER OPTICS, COLOR PRINTER
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number ELC-24
Product Name Photo/Projection Lamp
Lamp Type Photo/Projection Lamp
Unlock Full Specs
to access all available technical data

Similar Products