GE Lighting Stage/Studio/TV Lamp CSR4000/DE

Description
METAL HALIDE LAMP TYPE 15.94 INCH OVERALL LENGTH 15.94 OVERALL LENGTH IN INCH 200 V VOLTAGE RATING 20 AMPERE CURRENT RATING 4000 W WATTAGE SFA 21-12 BASE TYPE 500 LIFE IN HOUR T12 SHAPE DESIGNATION 369000 LUMEN (MEAN), 410000 LUMEN (INITIAL) INTENSITY 6000 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 90 BULB DIAMETER 1.5 INCH PACKAGING QUANTITY 6
Datasheet
Description
METAL HALIDE LAMP TYPE 15.94 INCH OVERALL LENGTH 15.94 OVERALL LENGTH IN INCH 200 V VOLTAGE RATING 20 AMPERE CURRENT RATING 4000 W WATTAGE SFA 21-12 BASE TYPE 500 LIFE IN HOUR T12 SHAPE DESIGNATION 369000 LUMEN (MEAN), 410000 LUMEN (INITIAL) INTENSITY 6000 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 90 BULB DIAMETER 1.5 INCH PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stage/Studio/TV Lamp - CSR4000/DE - GE Lighting
Cleveland, OH, USA
Stage/Studio/TV Lamp
CSR4000/DE
Stage/Studio/TV Lamp CSR4000/DE
METAL HALIDE LAMP TYPE 15.94 INCH OVERALL LENGTH 15.94 OVERALL LENGTH IN INCH 200 V VOLTAGE RATING 20 AMPERE CURRENT RATING 4000 W WATTAGE SFA 21-12 BASE TYPE 500 LIFE IN HOUR T12 SHAPE DESIGNATION 369000 LUMEN (MEAN), 410000 LUMEN (INITIAL) INTENSITY 6000 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 90 BULB DIAMETER 1.5 INCH PACKAGING QUANTITY 6
  • METAL HALIDE LAMP TYPE
  • 15.94 INCH OVERALL LENGTH
  • 15.94 OVERALL LENGTH IN INCH
  • 200 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 4000 W WATTAGE
  • SFA 21-12 BASE TYPE
  • 500 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 369000 LUMEN (MEAN), 410000 LUMEN (INITIAL) INTENSITY
  • 6000
  • SHOWBIZ[R] BRAND
  • COLOR RENDERING INDEX 90
  • BULB DIAMETER 1.5 INCH
  • PACKAGING QUANTITY 6
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number CSR4000/DE
Product Name Stage/Studio/TV Lamp
Lamp Type Stage/Studio/TV Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details
LED Bulbs - 199070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 2.13 inch (54 mm)
View Details