The PM22L is a panel-mount multifunctional LED signal with a 22 mm mounting hole, available in 12-24 Vac/dc and featuring seven flash patterns including steady, slow, fast, double flash, triple flash, strobe, and random. It has a self-extinguishing polycarbonate body, IP66 and IP69K enclosure ratings, and is CE, UKCA, UL, and cUL listed. The PM22L-012-024G-Q variant uses an M12 4-pin quick-connect electrical interface, with a total height of 79.0 mm and diameter of 50.0 mm. The LED has a 50,000-hour lifespan and operates from -30°C to 50°C. The lamp produces green light.
Home // Signaling // Visual Signals // Panel Mount Signals // PM22L Panel Mount 22mm Multifunctional LEDs
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PM22L-012-024G-Q |
| Product Name | PM22L Panel Mount 22mm Multifunctional LEDs |
| Base Type | Panel |